EN
  • EN
  • DE

FAN3852UC16X

Part No FAN3852UC16X
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO TRANSCEIVER 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Audio Audio Transceiver Channel 6-WLCSP (1.24x0.84)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFBGA, WLCSP
Case / Package 6-WLCSP (1.24x0.84)
Family Name FAN3852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number FAN3852UC16XOSDKR, FAN3852UC16XOSCT, FAN3852UC16XOSTR, FAN3852UC16X-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918889-FAN3852UC16X
Ultra Librarian 3D Model Ultra Librarian FAN3852UC16X CAD Model

Description

Introducing the FAN3852UC16X from ON Semiconductor

The FAN3852UC16X is a cutting-edge audio amplifier that stands at the forefront of ON Semiconductor's product lineup. Designed with precision and efficiency in mind, this tiny yet powerful integrated circuit is engineered to deliver high-quality audio amplification for a wide range of applications.

Key Features

  • High Efficiency: The FAN3852UC16X boasts an impressive efficiency rating, ensuring minimal power loss during operation and making it ideal for battery-powered devices where power conservation is critical.
  • Low EMI: Electromagnetic interference can be a major concern in audio applications. This product is designed with low EMI emission to reduce noise and maintain audio clarity.
  • Small Footprint: With its compact size, the FAN3852UC16X is perfect for space-constrained applications, allowing designers to minimize PCB real estate while still delivering high-performance audio.
  • Advanced Protection: The device includes features such as over-temperature protection and under-voltage lockout, ensuring reliable operation under various conditions and safeguarding the device from potential damage.
  • Wide Voltage Range: The FAN3852UC16X operates over a broad voltage range, accommodating various power supplies and making it versatile for different system designs.

Applications

The FAN3852UC16X is ideal for a multitude of applications where sound quality and power efficiency are paramount. It is particularly well-suited for:

  • Portable Audio Devices
  • Wireless Speakers
  • Smartphones and Tablets
  • Bluetooth Headphones
  • Home Entertainment Systems

Technical Specifications

ON Semiconductor has equipped the FAN3852UC16X with the following technical specifications:

  • Output Power: Dependent on the supply voltage and load
  • THD+N: Ensures high-fidelity audio reproduction
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio
  • Package: Ultra-compact package for space-saving designs

Whether you're developing a new portable audio device or looking to enhance the sound quality of an existing product, the FAN3852UC16X from ON Semiconductor offers a perfect blend of performance, efficiency, and size. Its robust feature set and flexible application range make it an excellent choice for any audio amplification need.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6329 $50.6320
195+ $0.5193 $101.2635
300+ $0.5031 $150.9300
415+ $0.4868 $202.0220
535+ $0.4706 $251.7710
715+ $0.4219 $301.6585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess