Introducing the PAM8803M Class D Audio Amplifier
The PAM8803M is a high-performance, filterless Class D audio amplifier from Diodes Incorporated, designed to deliver premium sound quality for a wide range of applications. This compact and efficient integrated circuit is the perfect audio solution for portable devices, where space is at a premium and power efficiency is crucial.
Key Features
- High Efficiency: The PAM8803M operates with an efficiency rate of up to 90%, ensuring minimal power loss and extended battery life in portable applications.
- Output Power: Capable of delivering 2.5W into a 4Ω load, this amplifier can drive most small to medium-sized speakers with ease, providing loud and clear audio output.
- Filterless Design: With its filterless architecture, the PAM8803M eliminates the need for external output filters, reducing component count and overall design complexity.
- Low Quiescent Current: The low idle power consumption of the PAM8803M contributes to the conservation of energy, making it ideal for battery-powered devices.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
- Volume Control: An integrated volume control function allows for easy adjustment of the audio level without the need for external components.
Applications
The versatility of the PAM8803M makes it suitable for a broad range of applications, including:
- Mobile Phones
- Portable Media Players
- Wireless Speakers
- Tablet Computers
- Handheld Gaming Devices
Technical Specifications
The PAM8803M boasts impressive technical specifications that cater to demanding audio applications:
- Supply Voltage: 2.8V to 5.5V
- Signal-to-Noise Ratio (SNR): 90dB (typical)
- Total Harmonic Distortion (THD+N): 0.1% (typical at 1W)
- PSRR: 80dB at 217Hz
With its high-efficiency output, low power consumption, and compact size, the PAM8803M from Diodes Incorporated is an excellent choice for designers looking to enhance the audio performance of their next portable device project.