EN
  • EN
  • DE

PAM8603ANHR

Part No PAM8603ANHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W CLASS D 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-SSOP
Dimension 24-SSOP (0.154", 3.90mm Width)
Win Source Part Number 061132-PAM8603ANHR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8603ANHR CAD Model

Description

Introducing the PAM8603ANHR from Diodes Incorporated

The PAM8603ANHR is a state-of-the-art audio amplifier that stands out in the market for its exceptional efficiency and performance. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product is tailored to meet the needs of modern audio applications.

Key Features

  • Output Power: The PAM8603ANHR is capable of delivering up to 10W of output power, providing ample volume and clarity for a variety of audio applications.
  • Efficiency: With a Class-D architecture, this amplifier offers a high efficiency of over 90%, ensuring minimal power loss and heat generation.
  • THD+N: It boasts a low total harmonic distortion plus noise (THD+N) figure, ensuring high-fidelity audio reproduction.
  • Filterless Design: The PAM8603ANHR operates without the need for an external LC output filter, simplifying the circuit design and reducing overall system cost.
  • Supply Voltage Range: It supports a wide supply voltage range from 4.5V to 15V, accommodating various power sources and applications.

Applications

The PAM8603ANHR is suitable for a diverse array of applications where high-quality audio performance is required. It is an ideal choice for:

  • Portable Audio Devices
  • Wireless Speakers
  • Home Theater Systems
  • Docking Stations
  • Multimedia Monitors

Reliability and Protection

Diodes Incorporated has designed the PAM8603ANHR with reliability in mind. It incorporates various protection features, including over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring the longevity and safety of both the amplifier and the connected speakers.

Compact and Versatile

The PAM8603ANHR is available in a compact package, making it easy to integrate into space-constrained designs. Its versatility is further enhanced by its filterless operation, which allows for reduced component count and a more streamlined PCB layout.

Overall, the PAM8603ANHR from Diodes Incorporated is a powerful, efficient, and reliable solution for your audio amplification needs, delivering high-quality sound in a compact and cost-effective package.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5708 $50.2656
78+ $1.2889 $100.5342
121+ $1.2486 $151.0806
166+ $1.2083 $200.5778
215+ $1.1681 $251.1415
287+ $1.0472 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,400 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess