The PAM8602MDER is a high-performance, filterless Class-D audio amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Power: Capable of delivering 15W per channel into 4 ohms with less than 10% THD+N, or 10W into 8 ohms with less than 1% THD+N, this amplifier is ideal for high-fidelity audio applications.
- Efficiency: The Class-D architecture provides high efficiency, exceeding 90% under certain conditions, which makes it suitable for battery-powered devices.
- Filterless Design: The PAM8602MDER operates without the need for an external LC output filter, simplifying design and reducing overall system cost.
- Thermal Protection: It includes over-temperature protection that shuts down the amplifier in the event of overheating, ensuring reliability and longevity.
- Volume Control: Integrated volume control allows for easy adjustment of the audio level.
Applications
The PAM8602MDER is versatile and can be used in a variety of applications. Its high power output and efficiency make it an ideal choice for portable audio devices, wireless speakers, LCD TVs, and multimedia systems. Its filterless design and integrated volume control also make it a preferred option for compact audio applications where space and component count are at a premium.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5V to 15V |
| Output Power |
15W into 4Ω, 10W into 8Ω |
| Total Harmonic Distortion + Noise (THD+N) |
<1% at 10W, 8Ω |
| Efficiency |
>90% |
| Package |
Multi-Power QFN-32 |
Overall, the PAM8602MDER from Diodes Incorporated is a robust and efficient solution for a wide range of audio amplification needs, providing high-quality sound in a compact, cost-effective package.