EN
  • EN
  • DE

PAM8304AYR

Part No PAM8304AYR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3W DFN3030-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name PAM8304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PAM8304AYRDI, PAM8304AYRDICT, PAM8304AYRDIDKR, PAM8304AYRDITR, PAM8304AYRDI-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930004-PAM8304AYR
Ultra Librarian 3D Model Ultra Librarian PAM8304AYR CAD Model

Description

Overview of PAM8304AYR

The PAM8304AYR is a high-performance, filterless Class-D amplifier from Diodes Incorporated, designed to deliver premium sound quality for portable applications. This audio amplifier is suitable for a wide range of products, including mobile phones, tablets, laptops, portable gaming devices, and any other systems where high-quality audio and power efficiency are highly desired.

Key Features

  • Output Power: The PAM8304AYR can deliver up to 3W of continuous average power to a 4Ω load with less than 10% total harmonic distortion plus noise (THD+N), when powered by a 5V supply.
  • Efficiency: This Class-D amplifier is highly efficient, which not only conserves energy but also minimizes heat generation, making it ideal for small, enclosed spaces.
  • Filterless Design: Its filterless architecture allows the PAM8304AYR to drive speakers directly, reducing the need for external low-pass output filters, saving both cost and board space.
  • Low Quiescent Current: The device features a low quiescent current and an excellent power supply rejection ratio (PSRR), which enhances battery life in portable applications.
  • Thermal and Short-Circuit Protection: Built-in thermal shutdown and short-circuit protection mechanisms ensure the longevity and reliability of both the amplifier and the speakers.
  • Space-Saving Package: The PAM8304AYR comes in a compact U-QFN2020-12 package, which is ideal for space-constrained applications.

Applications

The PAM8304AYR is versatile enough to be used in a variety of audio applications. Its small footprint and high-efficiency operation make it perfect for portable audio devices, but it can also be used in stationary audio systems where space and power efficiency are critical. With its robust protection features, the PAM8304AYR is a reliable choice for delivering high-quality audio in consumer electronics.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the PAM8304AYR datasheet provided by Diodes Incorporated. The datasheet includes information on the recommended operating conditions, electrical characteristics, and application guidelines necessary for successful integration of the amplifier into their designs.

With the PAM8304AYR, Diodes Incorporated continues to demonstrate its commitment to providing innovative solutions for the audio amplifier market, offering both performance and convenience for a superior audio experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2887 $50.5225
425+ $0.2369 $100.6825
655+ $0.2295 $150.3225
905+ $0.2221 $201.0005
1,165+ $0.2147 $250.1255
1,560+ $0.1925 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess