Introducing the PAM8202ADDN from Diodes Incorporated
The PAM8202ADDN is a high-efficiency audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This innovative component is part of Diodes Incorporated's extensive audio amplifier product line, which is renowned for its performance, reliability, and cost-effectiveness.
Key Features
- Output Power: The PAM8202ADDN delivers an impressive 2.5W into a 4Ω load with a 5V power supply, making it a versatile choice for a wide range of audio applications.
- High Efficiency: With an efficiency of up to 90%, this amplifier ensures minimal power loss and heat generation, making it ideal for portable and battery-powered devices.
- Low Quiescent Current: The device boasts a low quiescent current of 1.7mA, which helps to extend battery life in portable applications.
- Advanced Protection: The PAM8202ADDN comes with built-in thermal shutdown, output short-circuit, and under-voltage lockout protections, safeguarding the amplifier and connected components from potential damage.
- Minimal External Components: This audio amplifier requires very few external components, which simplifies circuit design and reduces overall system cost.
- Filterless Design: Utilizing a filterless architecture, the PAM8202ADDN allows for a reduced component count and a smaller PCB area.
Applications
The PAM8202ADDN is an excellent choice for a variety of applications that require high-quality audio amplification. Its compact size and high efficiency make it suitable for:
- Portable Audio Devices
- Wireless Speakers
- Mobile Phones
- Tablet Computers
- Personal Media Players
- Handheld Gaming Consoles
Technical Specifications
The PAM8202ADDN operates within a voltage range of 2.8V to 5.5V, providing design flexibility for various power supplies. It is available in a space-saving U-DFN3030-9 (Type B) package, which is ideal for applications where board space is at a premium.
With its combination of power, efficiency, and compact form factor, the PAM8202ADDN from Diodes Incorporated stands out as a top-tier solution for your next audio project. Trust in the quality and expertise that Diodes Incorporated brings to the table with this exceptional audio amplifier.