EN
  • EN
  • DE

PAM8009KGR

Part No PAM8009KGR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP D/AB STER 3W U-QFN4040-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D, Class AB
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Family Name PAM8009
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PAM8009KGRDI, PAM8009KGRDIDKR, PAM8009KGRDITR, PAM8009KGRDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888559-PAM8009KGR
Ultra Librarian 3D Model Ultra Librarian PAM8009KGR CAD Model

Description

Introducing the PAM8009KGR from Diodes Incorporated

The PAM8009KGR is a state-of-the-art audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative component is specifically engineered to deliver superior sound quality and efficiency, making it an ideal solution for a wide range of audio applications. With its compact design and powerful output, the PAM8009KGR is perfect for portable audio devices, wireless speakers, and any other systems where space is at a premium and audio performance is paramount.

Key Features of the PAM8009KGR:

  • High-Efficiency Class-D Operation: The PAM8009KGR operates as a Class-D amplifier, which ensures high efficiency with low heat generation, making it suitable for continuous operation in various environments.
  • Output Power: Capable of delivering up to 10W into an 8Ω load, it provides a powerful audio output that can drive a wide range of speakers with clarity and precision.
  • Advanced Audio Processing: This amplifier incorporates sophisticated audio processing technology to produce a clean, distortion-free sound even at high volumes, ensuring an immersive listening experience.
  • Compact Footprint: The PAM8009KGR comes in a small package size, allowing for integration into space-constrained designs without compromising on performance.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage from overheating, thus enhancing the longevity and reliability of the device.

Applications:

The versatility of the PAM8009KGR makes it suitable for a variety of applications, including:

  • Bluetooth/Wireless Speakers
  • Portable Audio Players
  • Home Theater Systems
  • Active Speakers
  • TV Sound Bars

Diodes Incorporated's commitment to quality is evident in the PAM8009KGR, which is designed to meet the rigorous demands of modern audio systems. With its combination of power, efficiency, and compact size, this audio amplifier is an excellent choice for designers looking to enhance the audio experience in their products. Whether for consumer electronics or professional audio equipment, the PAM8009KGR stands out as a top-tier component that can elevate any audio system to the next level.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,593 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess