EN
  • EN
  • DE

P6KE20CA-T

Part No P6KE20CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 17.1VWM 27.7VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 35 Weeks
Features 27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15
Family Name P6KE20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6KE20CACT, P6KE20CAT, P6KE20CATR, P6KE20CATR-ND, P6KE20CACT-ND, P6KE20CADICT, P6KE20CADITR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929871-P6KE20CA-T
Ultra Librarian 3D Model Ultra Librarian P6KE20CA-T CAD Model

Description

Diodes Incorporated P6KE20CA-T TVS Diode

The P6KE20CA-T from Diodes Incorporated is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This bidirectional TVS diode is a part of the P6KE series, which is well-regarded for its reliability and performance in transient voltage protection.

Key Features

  • Peak Pulse Power Dissipation: The P6KE20CA-T is capable of handling 600W peak pulse power dissipation for a 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage of 17.1V, with a minimum breakdown voltage of 19.0V, providing a margin of safety for electronic components that may be exposed to surges.
  • Response Time: With a response time of less than 1 picosecond from 0V to BV min, it can react to overvoltage events swiftly, minimizing the risk of damage to the protected device.
  • Reverse Leakage Current: The diode features a low leakage current of less than 5μA, which helps to maintain energy efficiency in the circuit.
  • Package Type: This component comes in the DO-15 axial-lead package, which is known for its ease of installation and robustness in various PCB layouts.

Applications

The P6KE20CA-T is suitable for a wide range of applications where voltage transients could pose a threat to electronic circuits, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Quality and Standards

Diodes Incorporated ensures that their products meet the highest quality standards and the P6KE20CA-T is no exception. It complies with RoHS and REACH environmental regulations, making it a suitable choice for environmentally conscious applications. Moreover, the device is characterized for operation from -55°C to +175°C, ensuring reliability in extreme conditions.

With its robust design and comprehensive protection capabilities, the P6KE20CA-T is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against voltage transients.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess