The P4SMAJ33ADF-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to shield sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is particularly suitable for the protection of voltage-sensitive components which can be compromised by these sudden and extreme voltage variations.
This TVS diode features a 400W peak pulse power capability with a 10/1000μs waveform, which is capable of responding to overvoltage events faster than other varistor or zener-type overvoltage protection components. Its fast response time ensures that the sensitive parts of electronic circuits are shielded from the damaging effects of voltage spikes.
Key Features:
- Peak Pulse Power: 400W at 10/1000μs waveform
- Stand-off Voltage: 33V, providing a suitable margin for nominal operating voltage
- Low Leakage Current: Minimizes power loss when the device is in standby mode
- Low Clamping Voltage: Ensures better protection for sensitive components by clamping excess voltage more effectively
- Fast Response Time: Protects circuits by responding to overvoltage events quickly
- DO-214AC (SMA) Package: Compact and robust package suitable for automated pick and place assembly
- Environmental: RoHS compliant, providing an environmentally friendly choice
The P4SMAJ33ADF-13 is designed to be used in a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. Its ability to protect against repetitive and single energy transients makes it an ideal choice for products that require high reliability and longevity.
With its combination of high surge capability, fast response time, and low incremental surge resistance, the P4SMAJ33ADF-13 is a top choice for engineers looking to enhance the durability and reliability of their electronic designs.