EN
  • EN
  • DE

P4SMAJ17ADF-13

Part No P4SMAJ17ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 17VWM 27.6VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 27.6V
Current - Peak Pulse (10/1000µs) 14.5A
Power - Peak Pulse 400W
Power Line Protection No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-SMD, Flat Lead
Supplier Device Package D-Flat
Base Product Number P4SMAJ17
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 502083-P4SMAJ17ADF-13
Ultra Librarian 3D Model Ultra Librarian P4SMAJ17ADF-13 CAD Model

Description

Overview of P4SMAJ17ADF-13 TVS Diode by Diodes Incorporated

The P4SMAJ17ADF-13 is a surface-mount Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This TVS diode is specifically engineered to shield sensitive electronic components from voltage spikes and transient voltage events that can result from lightning strikes, electrostatic discharge (ESD), and other sudden voltage threats.

Key Features

  • Peak Pulse Power: The P4SMAJ17ADF-13 is capable of handling a peak pulse power of 400W for 10/1000μs waveforms, which is essential for absorbing high-energy transients and preventing damage to the protected device.
  • Stand-off Voltage: It has a stand-off voltage of 17V, which indicates the maximum voltage that the diode can withstand without conducting significant current.
  • Clamping Voltage: The diode offers a low clamping voltage, ensuring that any transient voltage above the stand-off voltage is clamped down to a safer level for the circuit components.
  • Low Leakage Current: With its low leakage current, the P4SMAJ17ADF-13 ensures minimal power loss when the device is in standby mode, thereby improving energy efficiency.
  • Fast Response Time: The device responds to over-voltage events in picoseconds, providing immediate protection against transient voltage spikes.
  • Package: It comes in the industry-standard DO-214AC (SMA) package, which is suitable for automated assembly and offers good thermal performance.

Applications

The P4SMAJ17ADF-13 is ideal for protecting a wide range of electronic applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems with sensitive control electronics
  • Automotive electronics that require robust protection against transients
  • Power supply units and voltage regulation modules
  • Communication systems that demand high reliability

Reliability and Compliance

Diodes Incorporated ensures that the P4SMAJ17ADF-13 meets stringent quality and reliability standards. The device is compliant with RoHS and REACH environmental directives, making it a suitable choice for eco-conscious applications. Additionally, its robust construction allows it to operate reliably over a wide temperature range, ensuring performance stability in various operating conditions.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1536 $50.6880
795+ $0.1260 $100.1700
1,230+ $0.1221 $150.1830
1,695+ $0.1181 $200.1795
2,190+ $0.1142 $250.0980
2,930+ $0.1024 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess