EN
  • EN
  • DE

P4SMAJ10ADF-13

Part No P4SMAJ10ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC DFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 11.1V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 23.5A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Flat
Win Source Part Number 1085681-P4SMAJ10ADF-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4SMAJ10ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ10ADF-13 TVS Diode

The P4SMAJ10ADF-13 from Diodes Incorporated is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic components from voltage spikes and transients. This robust diode is a preferred choice for safeguarding circuits in a variety of applications, including consumer electronics, industrial systems, and automotive devices, where reliability and performance are critical.

Key Features

  • Stand-off Voltage: The P4SMAJ10ADF-13 offers a stand-off voltage of 10V, ensuring that it can effectively handle typical working voltages in a range of electronic circuits.
  • Peak Pulse Power: With its ability to absorb up to 400W of peak pulse power (10/1000μs waveform), this diode provides excellent protection against high-energy transients.
  • Low Leakage Current: The device boasts a low leakage current, minimizing power loss when the system is in standby mode, thus enhancing energy efficiency.
  • Fast Response Time: Thanks to its fast response time to transient events, the P4SMAJ10ADF-13 ensures that sensitive components are shielded promptly from sudden voltage surges.
  • High Surge Capability: It offers high surge capability, which is essential for absorbing and dissipating high transient energies without performance degradation.

Robust Construction

The P4SMAJ10ADF-13 is built with a rugged design that includes a molded plastic package, which is both flame retardant and offers excellent mechanical protection. The diode is delivered in a DO-214AC (SMA) package, which is known for its compact footprint and compatibility with automated pick-and-place assembly processes.

Compliance and Certification

This TVS diode is compliant with the RoHS and REACH standards, ensuring that it meets the latest environmental safety regulations. It is also characterized for operation from -55°C to +150°C, making it suitable for a wide range of operating temperatures.

Applications

The P4SMAJ10ADF-13 is ideal for protecting voltage-sensitive components in applications such as:

  • Power Supply Units (PSUs)
  • Industrial Control Systems
  • Portable Devices
  • Automotive Electronics
  • Networking Hardware

With its blend of performance, reliability, and compliance, the P4SMAJ10ADF-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1604 $50.5260
760+ $0.1316 $100.0160
1,180+ $0.1275 $150.4500
1,625+ $0.1234 $200.5250
2,100+ $0.1193 $250.5300
2,810+ $0.1069 $300.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess