EN
  • EN
  • DE

NX7250002Q

Part No NX7250002Q
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ NX
Package Tape & Reel (TR)
Base Product Number NX7250002
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX7250002QDI
Standard Package 500
Win Source Part Number 961540-NX7250002Q
Ultra Librarian 3D Model Ultra Librarian NX7250002Q CAD Model

Description

The NX7250002Q from Diodes Incorporated is a high-performance, precision integrated circuit designed for a wide range of applications. This versatile component is part of Diodes Incorporated's extensive lineup of semiconductor products, known for their reliability and cutting-edge technology.

At the heart of the NX7250002Q is its ability to provide efficient and stable operation in various electronic circuits. This is achieved through its advanced design, which ensures minimal power loss and maximized efficiency. The device is suitable for use in power management systems, signal processing units, and other high-tech applications where precision and durability are of utmost importance.

Key Features

  • High Precision: The NX7250002Q is engineered to deliver accurate and consistent performance, making it ideal for sensitive electronic applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component helps to reduce the overall power usage of the system it is integrated into.
  • Durability: Manufactured to withstand harsh conditions, the NX7250002Q is built to last, ensuring a long operational life.
  • Versatility: Its flexible design allows it to be used in a multitude of applications, from industrial to consumer electronics.
  • Compact Form Factor: The small footprint of the NX7250002Q makes it an excellent choice for space-constrained applications without compromising on performance.

Applications

  • Power Management Systems
  • Signal Processing Units
  • Industrial Automation
  • Consumer Electronics
  • Telecommunication Infrastructure

The NX7250002Q is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor solutions. Whether it's for sophisticated industrial machinery or everyday consumer gadgets, this component is designed to meet the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess