The DS1882Z-050+T is a state-of-the-art dual digital potentiometer designed and manufactured by Maxim Integrated. This innovative component is an ideal solution for applications requiring a reliable and precise variable resistance setting that is maintained even after power-off events. The nonvolatile memory (NV) feature ensures that the last resistance settings are retained and automatically reinstated at the next power-up, making it perfect for a wide range of applications such as audio volume control, feedback system adjustments, and biasing/sensitivity adjustments.
The device features two digitally controlled potentiometers (DCPs) that are individually adjustable, providing a versatile platform for fine-tuning electrical parameters within a circuit. Each potentiometer offers 256 positions, allowing for smooth transitions and precise control over resistance settings. The DS1882Z-050+T operates from a wide voltage range of 2.7V to 5.5V, making it suitable for both low and standard voltage applications.
This digital potentiometer is designed with a 50kΩ end-to-end resistance, which provides a broad spectrum of resistance adjustments for various circuit requirements. The compact surface-mount package, denoted by the 'Z' in its part number, allows for efficient use of board space, while the '+T' suffix indicates the device is provided in tape and reel packaging, which is ideal for automated assembly processes.
Communication with the DS1882Z-050+T is facilitated through a two-wire, I2C-compatible serial interface, enabling easy integration into existing digital systems. This interface allows for straightforward adjustment of resistance settings via software, providing designers with a flexible and programmable solution to analog signal control.
Maxim Integrated's commitment to high-quality and reliable components is evident in the DS1882Z-050+T, with its robust design ensuring long-term stability and performance. Whether for consumer electronics, industrial control systems, or precision instrumentation, the DS1882Z-050+T offers a versatile and dependable solution for digital resistance applications.