ON Semiconductor CAT34C02YI-26713-GT5 Product Overview
The ON Semiconductor CAT34C02YI-26713-GT5 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for various applications that require data storage which can endure frequent updating. This memory component is a crucial element in many electronic systems, providing a stable and persistent storage solution for configuration settings, calibration data, and device identification information.
Key Features
- Memory Size: The CAT34C02YI-26713-GT5 offers 2 Kb (256 x 8) of EEPROM storage, suitable for small to medium-sized data storage requirements.
- Interface: It utilizes a standard I2C serial interface for communication, which is widely supported and enables easy integration into most microcontroller-based systems.
- Write Cycle Time: With a fast write cycle time, this EEPROM allows quick data updates, making it ideal for dynamic application settings.
- Data Retention: The device guarantees long-term data retention, ensuring that the information remains intact even after power cycles.
- Operating Temperature Range: It is designed to operate over an industrial temperature range, which makes it suitable for use in harsh environments.
Applications
The CAT34C02YI-26713-GT5 is versatile and can be used in a wide array of applications, including:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Portable devices
- Healthcare equipment
- Smart metering
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the CAT34C02YI-26713-GT5 is no exception. This EEPROM is manufactured with precision and is subjected to rigorous testing to ensure it meets the high standards expected for professional and industrial applications.
Environmental Compliance
The CAT34C02YI-26713-GT5 is designed with environmental considerations in mind. It complies with RoHS directives, indicating that it is free from certain hazardous materials, making it suitable for environmentally conscious applications.
Overall, the CAT34C02YI-26713-GT5 from ON Semiconductor is a reliable and efficient choice for designers and engineers looking for a non-volatile memory solution that combines performance with durability.