EN
  • EN
  • DE

NX3212D0200.000000

Part No NX3212D0200.000000
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 200.0000MHZ CMOS SMD  /  200 MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ NX
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.5V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 60mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 40mA
Base Product Number NX3212
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX3212D0200.000000DI
Standard Package 3,000
Win Source Part Number 1082989-NX3212D0200.000000
Ultra Librarian 3D Model Ultra Librarian NX3212D0200.000000 CAD Model

Description

Introducing the NX3212D0200.000000 from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the NX3212D0200.000000, a cutting-edge solution designed for precision electronics applications.

Key Features

  • High Precision: The NX3212D0200.000000 is engineered for applications requiring high accuracy and stability, making it an ideal choice for critical electronic systems.
  • Durability: Built with Diodes Incorporated's renowned robustness, this product ensures long-term reliability even under challenging conditions.
  • Efficiency: With its optimized design, it provides efficient operation, thereby reducing power consumption and heat generation.
  • Compact Design: The device comes in a miniaturized package, allowing for integration into space-constrained applications without sacrificing performance.

Applications

The NX3212D0200.000000 is versatile and can be used across a wide range of applications, including but not limited to:

  • Communication Systems
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

Diodes Incorporated ensures that the NX3212D0200.000000 meets stringent industry standards, providing the following specifications:

  • Package: The device is available in a user-friendly package that facilitates easy mounting and integration into various circuit designs.
  • Performance: Offering exceptional performance metrics, it is designed to deliver consistent results in a range of operating conditions.
  • Quality Assurance: Like all Diodes Incorporated products, the NX3212D0200.000000 is subject to rigorous quality control measures, ensuring that each unit meets the highest standards of quality and performance.

Ordering Information

To order the NX3212D0200.000000 or to obtain more information about this product and other innovative solutions from Diodes Incorporated, please visit their official website or contact their sales representatives. Diodes Incorporated is committed to providing exceptional customer service and support to ensure that you find the perfect components for your electronic design needs.

Note: The above description is a fictional representation of a product and Diodes Incorporated's actual product offerings may differ. Always refer to the manufacturer's official datasheets and product documentation for accurate product details.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess