EN
  • EN
  • DE

NIS5132MN1-FN-7

Part No NIS5132MN1-FN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC LOAD SWITCH 12V 3.6A 10-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 9V ~ 18V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-UFDFN Exposed Pad
Supplier Device Package U-DFN3030-10
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806764-NIS5132MN1-FN-7
Ultra Librarian 3D Model Ultra Librarian NIS5132MN1-FN-7 CAD Model

Description

The NIS5132MN1-FN-7, manufactured by Diodes Incorporated, is a high-performance electronic component designed to provide electronic system protection. This innovative circuitry is engineered to safeguard against overcurrent and overtemperature conditions, ensuring the reliability and longevity of consumer, commercial, and industrial electronic systems.

Key Features

  • Overcurrent Protection: The device offers precise overcurrent protection to prevent damage to the system due to excessive current flow.
  • Overtemperature Protection: It includes a thermal shutdown feature that activates when the system reaches an unsafe temperature, thereby preventing thermal damage.
  • Auto-Retry Function: After a fault condition has been detected and the system has cooled down or the overcurrent condition has ceased, the device will automatically attempt to restart the system.
  • Low RDS(on): The low on-resistance ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system.
  • Compact Package: The NIS5132MN1-FN-7 comes in a space-saving, environmentally friendly, RoHS-compliant DFN2020-6 (Type FN) package, ideal for space-constrained applications.

Applications

This electronic protection solution is versatile and can be utilized in a wide range of applications including:

  • USB and portable devices
  • Storage & peripheral devices
  • Consumer electronics
  • Computing and networking systems
  • Industrial and automotive systems

Technical Specifications

Parameter Value
Package / Case DFN2020-6 (Type FN)
Operating Temperature -40°C to +125°C
Protection Type Overcurrent and Overtemperature
Mounting Type Surface Mount

For designers and engineers looking for a reliable protection component that minimizes risk to their power-sensitive designs, the NIS5132MN1-FN-7 from Diodes Incorporated stands out as a top choice. With its advanced features and robust protection capabilities, it ensures the safe and efficient operation of a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7846 $58.8450
180+ $0.6438 $115.8840
280+ $0.6237 $174.6360
385+ $0.6036 $232.3860
495+ $0.5835 $288.8325
665+ $0.5231 $347.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess