EN
  • EN
  • DE

MMBZ6V8AL-7-F

Part No MMBZ6V8AL-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 9.6VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 4.5V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 9.6V
Peak Pulse Current(Ippm) 2.5A
Power Dissipation - Pd 24W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041731-MMBZ6V8AL-7-F
Family Name MMBZ6V8AL
Introduction Date January 15, 2003
ECCN EAR99
Country of Origin China
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMBZ6V8AL-7-F CAD Model

Description

Diodes Incorporated MMBZ6V8AL-7-F

The MMBZ6V8AL-7-F from Diodes Incorporated is a robust, high-performance Zener diode designed for voltage regulation and transient voltage suppression applications. This component is a part of the MMBZ series, which is well-known for its reliability and efficiency in protecting sensitive electronic circuits from voltage spikes and surges.

Key Features

  • Surface Mount Package: This Zener diode comes in a compact SOT-23 package, which is ideal for automated assembly processes and helps in saving PCB space.
  • Dual Zener Diodes: It contains two Zener diodes that can be used independently or in a common anode configuration, providing design flexibility.
  • Working Voltage: It has a nominal Zener voltage of 6.8V, making it suitable for a range of applications where voltage regulation is required.
  • Power Dissipation: With a power dissipation of 200mW, it can handle a reasonable amount of energy without overheating or failing.
  • High Surge Capability: The device is capable of withstanding surge currents, offering excellent transient voltage suppression to protect sensitive components.
  • Low Leakage Current: It has a low leakage current, ensuring minimal power loss and higher efficiency in the circuit.

Applications

The MMBZ6V8AL-7-F is versatile and can be used in various electronic devices and systems. Some of the common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices
  • Power management systems
  • Industrial controls
  • Automotive electronics
  • Medical devices

With its ability to protect against excessive voltage and its small form factor, the MMBZ6V8AL-7-F is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Diodes Incorporated's commitment to quality ensures that this Zener diode meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1114 $50.1300
1,095+ $0.0915 $100.1925
1,695+ $0.0886 $150.1770
2,335+ $0.0857 $200.1095
3,020+ $0.0829 $250.3580
4,040+ $0.0743 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,391 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess