EN
  • EN
  • DE

MMBZ5246B-7-F

Part No MMBZ5246B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 100nA @ 12V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023870-MMBZ5246B-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5246B-7-F CAD Model

Description

Product Overview: MMBZ5246B-7-F from Diodes Incorporated

The MMBZ5246B-7-F is a high-quality voltage regulator Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This electronic component is engineered to provide a precise voltage regulation solution for a wide range of electronic applications, ensuring stability and reliability in various circuits.

Key Features

      
  • Zener Voltage: The MMBZ5246B-7-F offers a Zener voltage of 16V, which is ideal for providing voltage regulation in mid-range applications.
  •   
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic devices.
  •   
  • Package: Housed in a small SOT-23 surface-mount package, the MMBZ5246B-7-F is designed for compact PCB layouts, saving valuable board space in densely packed designs.
  •   
  • High Stability: The diode features a tight tolerance level, ensuring stable performance over its operational life.
  •   
  • RoHS Compliant: In compliance with environmental standards, the MMBZ5246B-7-F is RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Applications

The MMBZ5246B-7-F Zener diode is versatile and can be used in a variety of applications, including:

      
  • Voltage regulation modules
  •   
  • Overvoltage and surge protection circuits
  •   
  • Switching power supplies
  •   
  • Consumer electronics
  •   
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5246B-7-F is no exception. Each diode undergoes rigorous testing to ensure it meets the high standards set by the industry and Diodes Incorporated. Customers can trust this component for consistent performance and long-term reliability in their electronic designs.

Conclusion

With its precise voltage regulation, compact form factor, and adherence to environmental regulations, the MMBZ5246B-7-F from Diodes Incorporated stands out as a superior choice for designers seeking a reliable Zener diode solution. Whether for power management, protection, or other applications, this component delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2092 $58.5760
675+ $0.1716 $115.8300
1,045+ $0.1663 $173.7835
1,435+ $0.1610 $231.0350
1,860+ $0.1556 $289.4160
2,485+ $0.1395 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess