EN
  • EN
  • DE

MMBZ5241BW-7-F

Part No MMBZ5241BW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER 11V 200MW SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 22 Ohms
Current - Reverse Leakage at Vr 2μA at 8.4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SOT-323
Family Part Number MMBZ5241B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225160-MMBZ5241BW-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5241BW-7-F CAD Model

Description

Product Overview: MMBZ5241BW-7-F by Diodes Incorporated

The MMBZ5241BW-7-F is a high-quality Zener diode from Diodes Incorporated, designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This product is a testament to Diodes Incorporated's commitment to providing components that enhance system performance and reliability.

Key Features

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 11V, making it suitable for applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 200mW, the MMBZ5241BW-7-F can handle a moderate amount of power, ensuring stable operation under varying conditions.
  • Package: Enclosed in a small surface-mount SOT-323 package, this product is ideal for space-constrained applications, providing excellent power density and saving precious board space.
  • High Reliability: The device is characterized for operation from -55°C to +150°C, making it reliable in extreme temperature conditions and suitable for various industrial applications.
  • Compliance: It meets the RoHS and Green standards, ensuring that it is manufactured with environmentally safe materials and complies with regulatory requirements for hazardous substances.

Applications

The MMBZ5241BW-7-F Zener diode is versatile and can be used in a range of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Switching operations in consumer electronics
  • Wave shaping and signal clipping circuits

Quality and Support

Diodes Incorporated ensures that the MMBZ5241BW-7-F meets the highest quality standards, with rigorous testing and quality control processes in place. Customers can expect reliable performance and durability from this Zener diode. Additionally, Diodes Incorporated provides comprehensive technical support, including datasheets, application notes, and design tools to assist in the integration of the MMBZ5241BW-7-F into various electronic systems.

Whether you are designing power management systems, consumer electronics, or industrial machinery, the MMBZ5241BW-7-F from Diodes Incorporated is an excellent choice for your Zener diode needs, combining performance, reliability, and environmental compliance.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0441 $50.0535
2,765+ $0.0362 $100.0930
4,275+ $0.0351 $150.0525
5,885+ $0.0340 $200.0900
7,625+ $0.0328 $250.1000
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess