Product Overview: MMBZ10VAL-7 - Diodes Incorporated
The MMBZ10VAL-7 is a robust voltage suppression device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the MMBZxxVAL series of transient voltage suppressors (TVS) that are specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges.
Key Features
- Transient Protection: The MMBZ10VAL-7 offers excellent transient voltage suppression capabilities, ensuring that devices are shielded from sudden spikes in voltage that could otherwise cause irreparable damage.
- Low Leakage Current: It is designed with a low leakage current, which reduces power consumption and enhances the overall efficiency of the application it is used in.
- Surface Mount Package: The component comes in a small and convenient SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into a variety of electronic circuits.
- High Surge Capability: With its high surge capability, the MMBZ10VAL-7 is capable of withstanding significant voltage spikes without compromising its performance or reliability.
- Lead-Free and RoHS Compliant: In alignment with modern environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for electronic designs.
Applications
The MMBZ10VAL-7 is versatile and can be employed in a multitude of applications where transient voltage protection is critical. It is particularly useful in:
- Portable Electronics
- Data and Signal Lines
- Power Supply Lines
- Computer Peripherals
- Consumer Electronics
Technical Specifications
Diodes Incorporated has ensured that the MMBZ10VAL-7 meets stringent specifications, including:
- Working Peak Reverse Voltage: 10V
- Peak Pulse Power Dissipation: 40W
- ESD Rating of ±20kV (Air), ±12kV (Contact)
- Operating and Storage Temperature Range: -55°C to +150°C
In conclusion, the MMBZ10VAL-7 from Diodes Incorporated is a high-performance solution for protecting sensitive electronics from voltage transients. Its compact design, high surge capability, and compliance with environmental standards make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.