EN
  • EN
  • DE

S10K350

Part No S10K350
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR DISC 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Maximum AC Volts 350VAC
Mounting Through Hole
Dimension Disc 10mm
Win Source Part Number 210986-S10K350
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K350 CAD Model

Description

The S10K350 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from transient voltage surges. It's part of the S10 series, known for reliable surge protection in diverse applications.

Applications:

  • Power Supplies: Protecting sensitive components within power supplies from voltage spikes.
  • Consumer Electronics: Safeguarding televisions, stereos, and other household appliances from power surges.
  • Industrial Equipment: Protecting control systems and machinery from electrical transients in industrial environments.
  • Telecommunications: Providing surge protection for communication lines and equipment.
  • LED Lighting: Protecting LED drivers and lighting fixtures from voltage surges.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage surges, protecting downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of circuit voltages.
  • Compact Size: Easy to integrate into various circuit designs.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved Product Reliability: Protects electronic devices from damage caused by voltage transients, increasing their lifespan.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing service interruptions.
  • Enhanced Safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-Effective Protection: Provides a relatively inexpensive solution for surge suppression.
  • Compliance with Safety Standards: Helps meet safety regulations related to overvoltage protection.

Additional Details:

The S10K350 has a varistor voltage of 350V. Refer to the datasheet for specific details on surge current capability, clamping voltage, and energy handling capability. It's generally a leaded disc varistor designed for through-hole mounting. Dimensions and lead configuration can be found in the datasheet.

Varistors are non-linear resistors whose resistance decreases significantly when the voltage across them exceeds a specific threshold. This characteristic allows them to divert excess current away from sensitive components, providing effective surge protection. The S10K350 is designed for repetitive surges, offering reliable overvoltage protection in numerous electronic applications.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess