EN
  • EN
  • DE

MBRD20100CT-13

Part No MBRD20100CT-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 10A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 840mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 100V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806038-MBRD20100CT-13
Ultra Librarian 3D Model Ultra Librarian MBRD20100CT-13 CAD Model

Description

Product Overview: MBRD20100CT-13 from Diodes Incorporated

The MBRD20100CT-13 is a robust Schottky Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency, dual common-cathode rectifier is specifically engineered to meet the rigorous demands of high-frequency power systems, making it an ideal component for a variety of applications, including power supplies, converters, and as freewheeling diodes in a range of electronic devices.

Key Features

  • High Current Capability: The device is capable of handling a high forward current of 20A, which makes it suitable for applications requiring a significant power throughput.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency, which is crucial for minimizing power loss and heat generation in electronic circuits.
  • High Surge Capability: The MBRD20100CT-13 can withstand high surge currents, offering improved reliability and robustness in applications subject to surge conditions.
  • Dual Diode Configuration: The common-cathode arrangement allows for the rectification of AC in full-wave configurations, which is beneficial for power conversion applications.
  • High-Temperature Operation: This device is capable of operating at junction temperatures ranging from -55°C to +150°C, making it suitable for use in harsh environments.
  • Package: Enclosed in a TO-252 (DPAK) package, the MBRD20100CT-13 offers a compact footprint while providing excellent power dissipation characteristics.

Applications

The MBRD20100CT-13 is versatile and can be used in various applications such as:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive applications
  • DC-DC converters
  • Battery charging systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The MBRD20100CT-13 is built to meet stringent standards, ensuring reliability and performance consistency for the end-user. Its compliance with RoHS directives also ensures an environmentally friendly product, minimizing the use of hazardous substances in electronic components.

Conclusion

With its high current capability, efficiency, and thermal performance, the MBRD20100CT-13 Schottky Rectifier from Diodes Incorporated stands out as a superior choice for designers seeking a reliable and high-performing power rectification solution.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2759 $51.0415
390+ $0.2584 $100.7760
605+ $0.2497 $151.0685
865+ $0.2322 $200.8530
1,120+ $0.2235 $250.3200
1,400+ $0.2148 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess