EN
  • EN
  • DE

MBRB20200CT-13

Part No MBRB20200CT-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 20A SCHOTTKY BARRIER RECTIFIER | DIODE SCHOTTKY 200V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 890mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216250-MBRB20200CT-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB20200CT-13 CAD Model

Description

MBRB20200CT-13 - Diodes Incorporated

The MBRB20200CT-13 from Diodes Incorporated is a robust and efficient Schottky barrier rectifier, designed for high-performance applications that require low voltage drop and energy efficiency. This power rectifier is a critical component for power supply designs and is particularly suitable for switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and other applications in computing and telecommunications that demand high efficiency and reliability.

Key Features:

  • High Surge Capability: The MBRB20200CT-13 is engineered to withstand high surge currents, making it ideal for applications that experience transient overvoltages, thus ensuring reliability and longevity.
  • Low Power Loss: With its Schottky barrier design, this rectifier has a very low forward voltage drop, which translates into reduced power loss and improved efficiency, especially critical in energy-sensitive designs.
  • Dual Diode Configuration: This component features two diodes with common cathode configuration, providing the convenience of dual diodes in a single package, saving space and simplifying design.
  • High Reverse Voltage: It can handle a maximum repetitive reverse voltage of 200V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • High Forward Current: With a maximum average forward rectified current of 20A at TA = 125°C, it can support applications with high current demands.
  • TO-263 Packaging: The MBRB20200CT-13 comes in a D2PAK (TO-263) surface-mount package, which is known for its compact size and excellent power dissipation capabilities.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes
  • Uninterruptible power supplies (UPS)
  • Automotive and high-frequency inverters

The MBRB20200CT-13 is a testament to Diodes Incorporated's commitment to providing high-quality, durable, and efficient power components. Its combination of high surge capacity, low power loss, and compact form factor make it an excellent choice for engineers looking to optimize their power supply designs for both performance and space constraints.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9220 $50.7100
135+ $0.7565 $102.1275
205+ $0.7329 $150.2445
285+ $0.7092 $202.1220
365+ $0.6856 $250.2440
490+ $0.6147 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess