EN
  • EN
  • DE

MBR5200VPBTR-E1

Part No MBR5200VPBTR-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200V 5A DO27
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 200 V 5A Through Hole DO-201
Manufacturer Diodes Incorporated
Package Cut Tape (CT), Tape & Box (TB)
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package DO-201
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBR5200VPBTR-E1-ND, MBR5200VPBTR-E1DITB, MBR5200VPBTR-E1DICT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883152-MBR5200VPBTR-E1
Ultra Librarian 3D Model Ultra Librarian MBR5200VPBTR-E1 CAD Model

Description

The MBR5200VPBTR-E1 from Diodes Incorporated is a robust and efficient Schottky barrier rectifier designed for high-frequency applications. This device is particularly suitable for use in power supplies, converters, free-wheeling diodes, and reverse battery protection circuits due to its low forward voltage drop and high surge current capability.

Key Features

  • High Current Capability: The MBR5200VPBTR-E1 is capable of conducting up to 5A of average rectified current, making it suitable for high-current applications.
  • Low Power Loss: With its Schottky barrier design, this diode has a low forward voltage drop, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Surge Capability: The device can handle surge currents, ensuring reliability and robustness in applications subject to transient overcurrent conditions.
  • High-Temperature Operation: The MBR5200VPBTR-E1 can operate at junction temperatures ranging from -65°C to 150°C, accommodating various environmental conditions.
  • Package: It comes in a power package that is designed to optimize the thermal performance and minimize the footprint on the PCB.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Polarity protection devices
  • Automotive applications

Product Specifications

Parameter Value Average Rectified Current (Io) 5A Peak Reverse Voltage (Vr) 200V Forward Voltage Drop (Vf) 0.55V @ 5A Operating Junction Temperature (Tj) -65°C to +150°C Package PowerDI123

The MBR5200VPBTR-E1 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor products. Whether you are designing power management systems or looking to improve efficiency in existing circuits, this Schottky barrier rectifier is an excellent choice.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess