EN
  • EN
  • DE

MBR30100CTF-E1

Part No MBR30100CTF-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 100V 15A 3-Pin(3+Tab) TO-220F Tube / DIODE ARRAY SCHOTTKY 100V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220F-3
Win Source Part Number 787518-MBR30100CTF-E1
Popularity Medium
Supply and Demand Status Limited
Family Name MBR30100CTF
Introduction Date June 18, 2014
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBR30100CTF-E1 CAD Model

Description

MBR30100CTF-E1 - Schottky Barrier Rectifier

The MBR30100CTF-E1 is a robust Schottky barrier rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power conversion applications. This component is specifically engineered to cater to the demanding requirements of high-frequency rectification and free-wheeling operations in switching power supplies, inverters, and other power electronic circuits.

Key Features

  • High Surge Capacity: The MBR30100CTF-E1 is capable of handling high surge currents, making it suitable for applications that experience transient over-voltages, thus providing extra protection against unexpected power spikes.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures minimal power loss and higher efficiency, which is critical for energy-sensitive designs.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, allowing for a wider range of thermal conditions and enabling its use in high-temperature environments.
  • Dual Diode Configuration: The MBR30100CTF-E1 features a common cathode dual diode configuration, which simplifies the design and reduces the number of components required in parallel or bridge applications.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (Vrrm): 100V
  • Average Rectified Output Current (Io): 30A
  • Peak Forward Surge Current (Ifsm): 250A
  • Maximum Forward Voltage (Vf): 0.83V at 15A
  • Operating Junction Temperature Range (Tj): -55°C to +150°C

Applications

The MBR30100CTF-E1 is ideal for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Automotive applications
  • Solar inverters
  • Battery charging systems

Package and Quality

The device is packaged in a TO-220F full-pack envelope, providing excellent thermal performance and making it easy to mount on a heatsink for even better heat dissipation. Additionally, the MBR30100CTF-E1 meets the stringent quality standards set by Diodes Incorporated, ensuring reliable performance in various conditions.

Overall, the MBR30100CTF-E1 from Diodes Incorporated is a high-performance solution for designers looking to enhance the efficiency and durability of their power electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,330 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess