EN
  • EN
  • DE

MBR20200CT-LJ

Part No MBR20200CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 20A SCHOTTKY BARRIER RECTIFIER | DIODE ARRAY 200V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Last Time Buy
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 890mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216034-MBR20200CT-LJ
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR20200CT-LJ CAD Model

Description

MBR20200CT-LJ - Schottky Rectifier from Diodes Incorporated

The MBR20200CT-LJ is a high-performance Schottky rectifier designed by Diodes Incorporated, renowned for its efficiency and reliability in power management applications. This rectifying device is a critical component in a wide range of electronic circuits, particularly those that require fast switching and low power loss.

Key Features:

  • High Current Capability: The MBR20200CT-LJ offers a forward continuous current of 20A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, enhancing the overall efficiency of the system it is integrated into.
  • Dual Diode Configuration: The device features a common cathode dual diode configuration, which simplifies the design of parallel diode applications and reduces component count.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • Wide Operating Temperature Range: The MBR20200CT-LJ can operate over a temperature range of -65°C to 175°C, making it suitable for use in harsh environments.
  • Package: Packaged in a TO-220AB package, the device offers a compact form factor while providing excellent thermal performance.

Applications:

The MBR20200CT-LJ is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Switching power supplies
  • Power inverters
  • Free-wheeling diodes
  • DC-DC converters
  • Automotive applications
  • Other power management solutions

Reliability and Safety:

Diodes Incorporated ensures that the MBR20200CT-LJ meets rigorous standards for reliability and safety. The device is RoHS compliant, indicating that it is manufactured without the use of hazardous substances. Additionally, its robust construction makes it a dependable choice for critical applications where component failure is not an option.

In conclusion, the MBR20200CT-LJ from Diodes Incorporated is a versatile and efficient solution for modern electronic power systems, offering designers a balance of performance and reliability.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess