EN
  • EN
  • DE

MBR10150CTP

Part No MBR10150CTP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 150V ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 910mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 150V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220S
Win Source Part Number 074269-MBR10150CTP
Ultra Librarian 3D Model Ultra Librarian MBR10150CTP CAD Model

Description

MBR10150CTP - Schottky Barrier Rectifier from Diodes Incorporated

The MBR10150CTP is a robust Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency, dual common-cathode rectifier is engineered to meet the stringent requirements of high-frequency power systems. The MBR10150CTP is well-suited for a variety of applications, including power supply designs, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Surge Capability: The device is capable of handling high surge currents, making it reliable for applications with potential for high surge events.
  • Low Power Loss: With its Schottky barrier design, the MBR10150CTP exhibits lower power loss and higher efficiency compared to traditional rectifiers.
  • High Current Capacity: This rectifier can handle a forward continuous current of up to 10A, accommodating demanding power requirements.
  • High Reverse Voltage: It supports a maximum repetitive peak reverse voltage of 150V, ensuring stability and reliability in high voltage operations.
  • Thermal Resistance: The device comes in a TO-220 package, which provides excellent thermal resistance and heat dissipation capabilities.
  • RoHS Compliant: The MBR10150CTP is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the MBR10150CTP allows it to be integrated into various electronic systems, including:

  • Switching power supplies
  • DC-DC converters
  • Automotive applications
  • Power inverters
  • Polarity protection devices

Diodes Incorporated's MBR10150CTP is a testament to the company's commitment to providing high-quality, durable, and efficient components for the electronics industry. Its combination of high surge capability, low power loss, and thermal efficiency make it a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

For detailed technical specifications, reference the MBR10150CTP datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2047 $56.8188
9+ $11.6552 $104.8968
14+ $11.2910 $158.0740
19+ $10.9267 $207.6073
24+ $10.5625 $253.5000
32+ $9.4698 $303.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,555 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess