EN
  • EN
  • DE

MBR10150CT-LJ

Part No MBR10150CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 150V 10A 3-Pin(3+Tab) TO-220AB Tube / DIODE ARRAY 150V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 890mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 150V
Operating Temperature - Junction -55°C ~ 75°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 787491-MBR10150CT-LJ
Popularity Medium
Supply and Demand Status Balance
Family Name MBR10150CT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBR10150CT-LJ CAD Model

Description

MBR10150CT-LJ - A Robust Schottky Rectifier from Diodes Incorporated

The MBR10150CT-LJ is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this rectifier is engineered to provide superior power conversion with minimal losses.

Key Features

  • High Current Capability: With a forward current rating of 10A, the MBR10150CT-LJ can handle significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency and reduces thermal stress on components.
  • Dual Diode Configuration: The rectifier comes in a common cathode configuration, providing the convenience of two diodes in a single package for compact and efficient designs.
  • High Reverse Voltage: The MBR10150CT-LJ is capable of withstanding reverse voltages up to 150V, ensuring robust performance in demanding situations.
  • Thermal Performance: Optimized for thermal performance, the rectifier can operate at junction temperatures ranging from -55°C to 150°C.
  • Package: Enclosed in a TO-220AB package, it provides a balance between thermal management and space-saving on PCBs.

Applications

The versatility of the MBR10150CT-LJ allows it to be used in a wide array of applications. It is particularly well-suited for use in:

  • Power supply units (PSUs)
  • Automotive applications
  • DC-DC converters
  • Free-wheeling diodes in inverter systems
  • LED lighting systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MBR10150CT-LJ is no exception. It is produced in facilities that adhere to stringent quality control measures, ensuring that each component meets the high standards expected by consumers and industry professionals. The device's reliability is further backed by compliance with RoHS standards, making it a suitable choice for environmentally conscious applications.

In summary, the MBR10150CT-LJ Schottky rectifier from Diodes Incorporated stands out as a reliable and efficient solution for modern electronic circuits, offering designers a combination of performance, efficiency, and compactness.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess