EN
  • EN
  • DE

MBR10100CDTR-G1

Part No MBR10100CDTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-2
Win Source Part Number 1215939-MBR10100CDTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name MBR10100C
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian MBR10100CDTR-G1 CAD Model

Description

The MBR10100CDTR-G1 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to cater to applications requiring low voltage drop and high efficiency. It is a preferred choice for use in high-frequency rectification and free-wheeling applications in power supplies and other power switching applications.

Key Features

  • Voltage Rating: The MBR10100CDTR-G1 has a maximum repetitive peak reverse voltage of 100V, making it suitable for a range of electronic circuits that require voltage rectification.
  • Current Capacity: It boasts a high forward continuous current of 10A, ensuring it can handle significant current loads without performance degradation.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers a low forward voltage drop, typically around 0.82V at 5A. This results in reduced power loss and improved efficiency, which is critical in power-sensitive designs.
  • High-Temperature Operation: The MBR10100CDTR-G1 can operate at junction temperatures ranging from -55°C to +150°C, accommodating various environmental conditions.
  • Package: It comes in a TO-252 (DPAK) package, which is known for its compact size and excellent power dissipation characteristics.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets the environmental and safety standards regarding the restriction of hazardous substances.

Applications

The MBR10100CDTR-G1 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the MBR10100CDTR-G1 is no exception. Each rectifier is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers. When you choose the MBR10100CDTR-G1, you can be confident that you are getting a product that will perform reliably even in demanding conditions.

Conclusion

The MBR10100CDTR-G1 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Its robust design and high current capacity make it an excellent choice for designers looking to optimize their power management systems. Its adherence to environmental standards further ensures that you are selecting a product that not only meets your technical requirements but also supports your green initiatives.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess