EN
  • EN
  • DE

MB356W

Part No MB356W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINGLE PHASE 35 AMP BRIDGE RECTIFIERS | BRIDGE RECT 1PHASE 600V 35A MB-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Maximum) at If 1.2V at 17.5A
Current - Reverse Leakage at Vr 10μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, MB-W
Supplier Device Package MB-W
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1215632-MB356W
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB356W CAD Model

Description

Introducing the MB356W Bridge Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer and supplier of high-quality electronic components, presents the MB356W, a robust single-phase bridge rectifier designed for efficient and reliable AC to DC conversion in a variety of applications. This component is a perfect choice for designers looking to enhance the performance and longevity of their power management systems.

Key Features:

  • High Current Capacity: The MB356W is capable of handling a substantial current load with a maximum average forward rectified output current of 35A at TA = 25°C, making it suitable for high-power applications.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 600V, this bridge rectifier can handle a considerable voltage, ensuring compatibility with various industrial and commercial power systems.
  • High Surge Current Capability: The device can withstand high surge currents, providing a surge overload rating of 400A peak, which is crucial for applications that experience frequent power surges.
  • Low Forward Voltage Drop: The MB356W offers a low forward voltage drop, thereby reducing power loss and improving efficiency in electrical circuits.
  • Isolation Voltage: This bridge rectifier features an isolation voltage of 1500V from terminals to case, ensuring safe operation by preventing any potential electrical breakdown.

Thermal and Mechanical Characteristics:

The MB356W is encapsulated in a durable MB package, designed to provide optimal heat dissipation and mechanical protection. Its operating and storage temperature range of -55°C to +150°C allows for reliable performance in extreme conditions. The component also includes a metal case with an electrically isolated base, which not only simplifies the installation process but also enhances thermal performance.

Applications:

Thanks to its high current capacity and voltage ratings, the MB356W is ideal for a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • Motor controllers
  • Lighting systems
  • Battery chargers
  • Office machines

The MB356W from Diodes Incorporated stands out as a reliable and efficient solution for designers seeking a high-performance bridge rectifier. Its robust design and superior electrical characteristics ensure long-term reliability and performance in your electronic projects.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess