EN
  • EN
  • DE

MB252

Part No MB252
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINGLE PHASE 25 AMP BRIDGE RECTIFIERS | BRIDGE RECT 1PHASE 200V 25A MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 12.5A
Current - Reverse Leakage at Vr 10μA at 200V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, MB
Supplier Device Package MB
Family Part Number MB252
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1215614-MB252
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB252 CAD Model

Description

Diodes Incorporated presents the MB252, a robust rectifier bridge that offers a seamless and reliable solution for AC to DC conversion in a variety of electronic applications. The MB252 is part of Diodes Incorporated's MB250 series, known for their high efficiency and durability.

Key Features

  • Current Rating: The MB252 bridge rectifier has a forward current rating of 25A, making it suitable for handling high current applications with ease.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 200V, it is capable of withstanding significant voltage without performance degradation.
  • High Surge Current Capability: This component is designed to manage high surge currents, ensuring reliability under transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency by minimizing power loss during operation.
  • Isolation Voltage: It boasts an impressive isolation voltage rating, providing an additional layer of safety and reliability for the end-user.
  • Case: The MB252 is encapsulated in a robust package that offers excellent thermal conductivity and is designed to be mounted on a heatsink for optimal heat dissipation.

Applications

The MB252 is ideal for use in a diverse array of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Adapters and battery chargers
  • Home appliances
  • Office equipment
  • Telecommunication devices

Quality and Standards

The MB252 from Diodes Incorporated is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the electronic industry. It is compliant with RoHS and REACH, reflecting Diodes Incorporated's commitment to environmental responsibility and sustainability.

Conclusion

In summary, the MB252 is a high-performance bridge rectifier that combines efficiency, reliability, and versatility. Its robust design and superior electrical characteristics make it an ideal choice for manufacturers and engineers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess