EN
  • EN
  • DE

MB10S-13

Part No MB10S-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 800MA MBS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-269AA, 4-BESOP
Case / Package MBS
Family Name MB10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MB10S-13DICT, MB10S-13DIDKR, MB10S-13DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925778-MB10S-13
Ultra Librarian 3D Model Ultra Librarian MB10S-13 CAD Model

Description

Diodes Incorporated MB10S-13 Bridge Rectifier

The MB10S-13 from Diodes Incorporated is a high-quality, single-phase, surface-mount bridge rectifier that is designed to convert an alternating current (AC) input into a direct current (DC) output. This tiny yet robust component is an essential part of power management in a wide range of electronic applications where efficient rectification is needed.

Key Features

  • Compact Size: With its small footprint, the MB10S-13 is ideal for use in space-constrained applications. The device comes in a 4-pin SOP package, which allows for easy integration into various circuit designs.
  • High Current Capability: This bridge rectifier can handle a high average rectified forward current of up to 0.5A (500mA), making it suitable for numerous small power supplies and other electronic devices.
  • Peak Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 1000V, providing a good safety margin for applications with high voltage requirements.
  • Low Forward Voltage Drop: The MB10S-13 features a low forward voltage drop, which enhances power efficiency by minimizing power loss during the rectification process.
  • High Surge Current Capacity: This device can withstand surge overload ratings, ensuring reliable performance during transient conditions.
  • RoHS Compliant: The MB10S-13 bridge rectifier is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The MB10S-13 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Charging systems for batteries
  • Adapters and on-board DC/DC converters
  • Telecommunication devices

Its high reliability and efficiency make the MB10S-13 bridge rectifier an excellent choice for designers looking to create compact, energy-efficient power circuits. With its surface-mount design, the MB10S-13 is also well-suited for automated assembly processes, further streamlining the manufacturing of electronic devices.

Overall, the MB10S-13 by Diodes Incorporated is a testament to the company's commitment to providing high-quality components that meet the evolving needs of modern electronic equipment.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1401 $50.4360
870+ $0.1150 $100.0500
1,350+ $0.1114 $150.3900
1,860+ $0.1078 $200.5080
2,400+ $0.1042 $250.0800
3,215+ $0.0934 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,510 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess