EN
  • EN
  • DE

LM4041DQFTA

Part No LM4041DQFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description VREG SHUNT REFERENCE SOT23 T&R 3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 73 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4041
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 184619-LM4041DQFTA
Ultra Librarian 3D Model Ultra Librarian LM4041DQFTA CAD Model

Description

Diodes Incorporated LM4041DQFTA - Precision Micropower Shunt Voltage Reference

The LM4041DQFTA from Diodes Incorporated is a highly precise and reliable shunt voltage reference that offers excellent stability and low dynamic impedance. This component is designed to maintain a fixed voltage reference of 1.225V with an impressive accuracy level. It is an ideal solution for a wide range of applications that require a stable reference voltage, such as data converters, battery-powered equipment, and power supplies.

With its advanced design, the LM4041DQFTA ensures a low output noise, which is critical for sensitive electronic applications. The device is capable of sourcing and sinking current, providing design flexibility and making it suitable for both series and shunt regulator configurations. It can operate with a minimal supply current, making it an excellent choice for portable and battery-operated devices where power efficiency is a priority.

This voltage reference comes in a compact SOT-23 package, which makes it easy to integrate into space-constrained applications without compromising performance. The small footprint of the LM4041DQFTA is perfect for modern electronics where board space is at a premium.

Key features of the LM4041DQFTA include:

  • Fixed 1.225V output voltage with high accuracy
  • Low temperature coefficient, ensuring stable operation over a wide temperature range
  • Low dynamic impedance and excellent transient response
  • Capability to source or sink current for versatile application use
  • Low supply current requirement for power-sensitive applications
  • Stable with capacitive loads, making it robust in various circuit configurations
  • Industrial-grade temperature range from -40°C to +85°C

The LM4041DQFTA is a testament to Diodes Incorporated's commitment to providing high-quality, precision components suitable for demanding electronic environments. Whether it's used in consumer electronics, automotive systems, or industrial controls, this voltage reference ensures consistent performance and reliability that engineers can trust for their critical designs.

For detailed specifications, application notes, and support documentation, users should consult the official datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8481 $50.8860
145+ $0.6959 $100.9055
225+ $0.6742 $151.6950
310+ $0.6524 $202.2440
400+ $0.6307 $252.2800
535+ $0.5654 $302.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess