EN
  • EN
  • DE

LA1117AADBADJ

Part No LA1117AADBADJ
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC REG LDO 1A ADJ VOLT SOT223 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 16.6V
Voltage Dropout (Max) 1.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
PSRR 70dB (120Hz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-LA1117AADBADJTR
Standard Package 4,000
Win Source Part Number 1068596-LA1117AADBADJ
Ultra Librarian 3D Model Ultra Librarian LA1117AADBADJ CAD Model

Description

Introducing the LA1117AADBADJ from Diodes Incorporated

The LA1117AADBADJ is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is crafted to meet the rigorous demands of today's advanced electronic devices, ensuring reliability and performance for a wide range of applications.

Key Features

  • Voltage Regulation: The LA1117AADBADJ provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • High Efficiency: With its high-efficiency design, this product minimizes energy loss, making it ideal for power-sensitive applications.
  • Low Dropout: The low dropout feature of this regulator allows it to continue to operate efficiently even when the input voltage is very close to the output voltage, which is critical for battery-operated devices.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from overheating, enhancing its longevity and reliability.
  • Current Limiting: The current limiting capability prevents damage from overcurrent conditions, providing an additional layer of security for your electronic designs.

Applications

The versatility of the LA1117AADBADJ makes it suitable for an array of applications. It is commonly used in:

  • Portable devices and battery-powered equipment
  • Consumer electronics such as personal media players and gaming consoles
  • Telecommunication devices
  • Computing peripherals
  • Power management modules

Quality and Support

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality. The LA1117AADBADJ is no exception, built with the commitment to durability and performance that customers have come to expect from Diodes Incorporated. Furthermore, the company offers comprehensive technical support for their products, ensuring that designers and engineers can integrate the LA1117AADBADJ into their projects with confidence and ease.

Whether you are developing the next generation of portable gadgets or working on power management solutions, the LA1117AADBADJ from Diodes Incorporated is a reliable choice that combines efficiency, precision, and protection to meet your needs.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,552 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess