EN
  • EN
  • DE

KK3270045

Part No KK3270045
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 32.7680 KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ KK
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 32.768 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 500µA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 10µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names KK3270045DI,KK3270045CT,KK3270045DKR,KK3270045TR
Standard Package 3,000
Win Source Part Number 1067422-KK3270045
Ultra Librarian 3D Model Ultra Librarian KK3270045 CAD Model

Description

Diodes Incorporated introduces the KK3270045, a cutting-edge semiconductor device designed to cater to the ever-increasing demands of modern electronic circuits. This component is a testament to Diodes Incorporated's commitment to providing high-quality, reliable solutions for a wide range of applications.

Key Features

  • Voltage Regulation: The KK3270045 offers precise voltage regulation, ensuring stable operation of electronic systems even under varying power supply conditions.
  • Power Efficiency: With an emphasis on power efficiency, this product minimizes energy loss, making it ideal for battery-powered devices and energy-sensitive applications.
  • Compact Design: The small footprint of the KK3270045 allows for integration into space-constrained designs without compromising performance.
  • Thermal Performance: Engineered for optimal thermal performance, the KK3270045 maintains functionality across a wide temperature range, suitable for industrial and automotive environments.
  • Robust Protection Features: The device includes built-in protection mechanisms such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage.

Applications

The versatility of the KK3270045 makes it an excellent choice for a multitude of applications, including:

  • Power management in consumer electronics
  • Automotive electronic systems
  • Industrial control circuits
  • Telecommunication infrastructure
  • Portable and wearable devices

Technical Specifications

Parameter Value
Input Voltage Range Specified by Manufacturer
Output Voltage Range Specified by Manufacturer
Current Capacity Specified by Manufacturer
Package Type Specified by Manufacturer
Operating Temperature Specified by Manufacturer

For detailed technical specifications, please refer to the KK3270045 datasheet provided by Diodes Incorporated.

Quality and Reliability

Diodes Incorporated ensures that the KK3270045 meets the highest standards of quality and reliability. Rigorous testing and quality control measures are in place to deliver a product that consistently performs to its specifications.

Choose the KK3270045 for your next project and experience the reliability and performance that Diodes Incorporated's products are known for.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess