EN
  • EN
  • DE

KBJ604G

Part No KBJ604G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 6A KBJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBJ
Supplier Device Package KBJ
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1192646-KBJ604G
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBJ604G CAD Model

Description

Product Overview: Diodes Incorporated KBJ604G Bridge Rectifier

The KBJ604G is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion in a wide array of electronic applications. The KBJ604G is especially suited for use in power supplies, adapters, lighting, and other electrical equipment that require a steady DC voltage.

Key Features

  • Voltage Ratings: The KBJ604G is capable of rectifying an input of up to 600V, making it suitable for many medium to high voltage applications.
  • Current Capacity: With a forward current rating of 6A, this bridge rectifier can handle a significant amount of current, ensuring compatibility with a variety of loads.
  • High Surge Current Capability: The device can withstand high surge currents, which is critical for applications that experience short bursts of high current.
  • Isolation Voltage: It features an isolation voltage of 2500V, which provides additional safety and reliability in electrical insulation.
  • Package: The KBJ604G comes in a KBJ package, which is known for its robustness and ease of mounting on printed circuit boards (PCBs).

Thermal and Mechanical Properties

The KBJ604G is designed with excellent thermal conductivity, allowing it to maintain optimal performance even under high temperature operations. Its sturdy package ensures mechanical durability, while its leads are plated with solderable material, facilitating easy soldering during assembly.

Applications

This bridge rectifier is versatile and can be used in a variety of applications. It is commonly found in:

  • Switching power supplies
  • Adapters and battery chargers
  • Office machines and household appliances
  • Telecommunication equipment
  • Industrial automation systems

Quality and Reliability

Diodes Incorporated's commitment to quality ensures that the KBJ604G meets high standards for reliability and performance. It is designed to provide a long operational life, making it a trusted choice for manufacturers and engineers seeking a dependable bridge rectifier solution.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess