EN
  • EN
  • DE

HY539SLA

Part No HY539SLA
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Diodes Incorporated
Win Source Part Number 277850-HY539SLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HY539SLA CAD Model

Description

Product Overview: Diodes Incorporated HY539SLA

The HY539SLA, from Diodes Incorporated, is a robust semiconductor device designed to meet the needs of various electronic applications. This product is crafted with precision to ensure high efficiency and reliability for circuit designers and electronic enthusiasts alike. The HY539SLA is a testament to Diodes Incorporated's commitment to providing top-notch components for the electronics industry.

Key Features

  • High Performance: The HY539SLA offers exceptional performance metrics that make it suitable for demanding applications. Its fast switching speeds and low on-resistance ensure minimal power loss and improved overall efficiency.
  • Thermal Management: Designed with superior thermal properties, this product can sustain stable operation even under high temperature conditions, making it ideal for power-intensive applications.
  • Durability: With its robust construction, the HY539SLA is capable of withstanding harsh environments and stress, ensuring a long operational lifespan and reliability.
  • Versatility: The device's versatile nature makes it suitable for a wide range of applications, including power management, converters, and other high-frequency switching circuits.

Applications

The HY539SLA is commonly used in various applications, such as:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Battery Management Systems
  • Motor Controllers
  • LED Lighting Solutions

Technical Specifications

Here are some of the key technical specifications of the HY539SLA:

  • Package Type: SMD/SMT
  • Mounting Style: Surface Mount
  • Operating Temperature Range: Specified by Manufacturer
  • Product Category: Semiconductors - Discrete

Quality and Compliance

Diodes Incorporated ensures that the HY539SLA adheres to stringent quality standards and complies with international regulations. This product is lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility and customer safety.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representative. The HY539SLA is more than just a component; it's a building block for innovation and efficiency in the electronics realm.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2063 $60.9197
44+ $2.6311 $115.7684
68+ $2.5479 $173.2572
94+ $2.4659 $231.7946
122+ $2.3839 $290.8358
163+ $2.1379 $348.4777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess