EN
  • EN
  • DE

HD06-T-33

Part No HD06-T-33
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824668-HD06-T-33
Ultra Librarian 3D Model Ultra Librarian HD06-T-33 CAD Model

Description

The HD06-T-33, from Diodes Incorporated, is a robust and high-efficiency rectifier diode designed for general-purpose low-power applications. This component is part of the HDxx series, known for their reliability and performance in a variety of electronic circuits.

Key Features:

  • High Current Capability: With a forward current rating of 1.5A, the HD06-T-33 is capable of handling moderate levels of current, making it suitable for a wide range of applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop which enhances power efficiency, thereby reducing the thermal stress on the device and improving its longevity.
  • High Surge Current Capability: The device can withstand high surge currents, which is essential for applications that experience short bursts of high current.
  • Reverse Voltage: Rated at 33V, the HD06-T-33 can block reverse voltages up to this level, preventing potential damage to the circuit from reverse polarity connections.
  • Packaging: It comes in a DO-204AH package, also known as an axial leaded package, which is suitable for through-hole mounting, providing a stable and secure physical connection.

Applications:

The HD06-T-33 is versatile and can be used in a variety of electronic devices and circuits. Common applications include:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • Reverse polarity protection circuits
  • Automotive systems
  • Consumer electronics

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality components. The HD06-T-33 is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is designed to meet the requirements of various regulatory standards, making it a trustworthy choice for designers and engineers.

Conclusion:

The HD06-T-33 from Diodes Incorporated stands out as a reliable and efficient choice for designers who require a general-purpose rectifier with a good balance between forward current capability and reverse voltage protection. Its robust design and versatile application range make it an essential component in the toolbox of electronic professionals and hobbyists alike.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2576 $57.9600
550+ $0.2114 $116.2700
850+ $0.2044 $173.7400
1,165+ $0.1987 $231.4855
1,510+ $0.1917 $289.4670
2,015+ $0.1721 $346.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess