EN
  • EN
  • DE

HD06-13-F

Part No HD06-13-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Diodes Incorporated
Win Source Part Number 271874-HD06-13-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD06-13-F CAD Model

Description

Diodes Incorporated HD06-13-F Bridge Rectifier

The HD06-13-F from Diodes Incorporated is a robust and highly efficient bridge rectifier designed for converting alternating current (AC) input into direct current (DC) output. This electronic component is an essential part of power supply units found in a wide range of electronic devices and industrial equipment.

This bridge rectifier is part of the HD family, known for its high surge current capability and low forward voltage drop. The HD06-13-F is encapsulated in a durable package that ensures long-term reliability and performance under various environmental conditions.

Key Features:

  • Peak Repetitive Reverse Voltage (Vrrm): 600V, making it suitable for moderate voltage applications.
  • Maximum RMS Bridge Input Voltage: 420V, providing a stable performance for a wide range of AC inputs.
  • Forward Current: 1.5A, which is ideal for small to medium power requirements.
  • Surge Current: A high surge current capability ensures the device can handle overloads effectively.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Isolation Voltage: Offers excellent electrical isolation between the input and output.
  • Case: Molded plastic, UL 94V-0 rate flame retardant.
  • Terminals: Plated leads solderable per MIL-STD-202, Method 208.
  • Mounting: Through-hole.
  • Polarity: As marked on the body.
  • Weight: 1.1 grams (approximately).

Applications:

The HD06-13-F is commonly used in a variety of applications such as:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Battery chargers
  • Home appliances
  • Office machines
  • Telecommunication devices

With its compact size and high efficiency, the HD06-13-F is an excellent choice for designers looking for a reliable bridge rectifier that occupies minimal PCB space while delivering consistent performance. Diodes Incorporated's commitment to quality makes the HD06-13-F a preferred component for manufacturers seeking durability and longevity in their products.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess