EN
  • EN
  • DE

GPR34330BMPTR-G1

Part No GPR34330BMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number GPR34330
Standard Package 1,000 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1060991-GPR34330BMPTR-G1
Ultra Librarian 3D Model Ultra Librarian GPR34330BMPTR-G1 CAD Model

Description

Overview of Product GPR34330BMPTR-G1

The GPR34330BMPTR-G1 is a high-performance, precision rectifier module designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This component is specifically engineered to offer efficient and reliable rectification for a wide range of applications, including power supplies, inverters, and motor control systems.

Key Features

  • High Reverse Voltage Capability: The GPR34330BMPTR-G1 is capable of withstanding high reverse voltages, making it suitable for use in applications that experience high voltage transients.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances its efficiency by reducing power loss during the rectification process.
  • High Surge Current Capability: Designed to handle high surge currents, this component ensures reliability and stability in applications where surge protection is critical.
  • Robust Thermal Performance: With its excellent thermal performance, the GPR34330BMPTR-G1 can operate effectively across a wide temperature range without compromising on longevity or efficiency.

Applications

The versatility of the GPR34330BMPTR-G1 allows it to be used in various electronic circuits and systems. It is particularly well-suited for:

  • Switching power supplies
  • Automotive electrical systems
  • AC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management solutions

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GPR34330BMPTR-G1 is no exception. It is produced using industry-leading manufacturing processes that ensure high reliability and performance consistency. The component is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Product Packaging and Availability

The GPR34330BMPTR-G1 comes in a power-efficient package that is designed to optimize board space and enhance thermal conduction. It is available in reel packaging, facilitating easy integration into automated production lines. Customers can rely on Diodes Incorporated's global distribution network for prompt delivery and support.

Whether you are designing a new power system or upgrading an existing one, the GPR34330BMPTR-G1 from Diodes Incorporated offers the performance, efficiency, and reliability required to meet the demands of today's electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Intersil
Lowest to $2.8378
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess