EN
  • EN
  • DE

GL100-10BS-13

Part No GL100-10BS-13
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL METAL CAN / Crystal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 919623-GL100-10BS-13
Ultra Librarian 3D Model Ultra Librarian GL100-10BS-13 CAD Model

Description

Introducing the GL100-10BS-13 from Diodes Incorporated

The GL100-10BS-13 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is designed to cater to a wide array of applications across various sectors, including consumer electronics, computing, communications, industrial, and automotive markets.

Key Features

  • High-Efficiency Rectifier: The GL100-10BS-13 is a Schottky barrier rectifier that boasts high efficiency and low forward voltage drop. This feature ensures minimal power loss and heat generation, making it suitable for high-frequency applications.
  • Robust Design: With its glass passivated chip junction, the GL100-10BS-13 offers enhanced reliability and stability, ensuring a long operational lifespan even under challenging conditions.
  • Low Reverse Leakage: The component is engineered to exhibit low reverse leakage current, which is crucial for maintaining energy efficiency and reducing standby power consumption.
  • High Surge Capability: It is capable of withstanding high surge currents, protecting circuits from sudden spikes in voltage and enhancing the overall durability of the electronic system.

Package and Compliance

The GL100-10BS-13 is provided in a compact, surface-mount package that is designed to be both space-saving and easy to integrate into a wide range of electronic assemblies. It complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

Applications

This versatile rectifier is ideal for use in:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Reverse battery protection circuits

Quality Assurance

Diodes Incorporated is committed to delivering products of the highest quality. The GL100-10BS-13 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. When you choose this product, you are selecting a component that is synonymous with reliability and performance.

For more detailed specifications and application support, customers are encouraged to contact Diodes Incorporated directly or visit their website to access datasheets and technical support documentation.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess