EN
  • EN
  • DE

GBU25KH

Part No GBU25KH
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER GBU T&R 20PCS / Bridge Rectifier Single Phase Standard 800 V Through Hole GBU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBU
Supplier Device Package GBU
Base Product Number GBU25
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 20
Win Source Part Number 1213098-GBU25KH
Ultra Librarian 3D Model Ultra Librarian GBU25KH CAD Model

Description

The GBU25KH from Diodes Incorporated is a high-quality, single-phase bridge rectifier designed for efficient and reliable performance in a variety of applications. This electronic component is essential for converting alternating current (AC) to direct current (DC), making it a crucial part of power supply units and various electronic circuits.

Key Features

  • Voltage Rating: The GBU25KH offers a maximum repetitive peak reverse voltage of 800V, catering to a wide range of electrical applications.
  • Current Capacity: It has a high forward current capacity of 25A, ensuring it can handle significant power loads with ease.
  • High Surge Current Capability: This bridge rectifier is capable of withstanding a high surge current, providing reliable performance even under stressful conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, the GBU25KH ensures high efficiency, which is vital for maintaining the integrity of the overall power system.
  • Case Style: The component comes in a GBU package, known for its durability and ease of mounting, making it suitable for a variety of installation environments.

Applications

The GBU25KH is ideal for use in a range of applications, including:

  • Power supplies
  • AC/DC converters
  • Motor controllers
  • Adapters
  • Lighting systems
  • Office machines and home appliances

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the GBU25KH is no exception. It is manufactured to meet stringent standards, ensuring long-term reliability and performance. With its robust design and superior electrical characteristics, the GBU25KH is an excellent choice for designers and engineers looking for a dependable bridge rectifier solution.

Environmental Compliance

The GBU25KH complies with RoHS and Green standards, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high-performance standards.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1271
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2138 $50.5656
29+ $3.4575 $100.2675
45+ $3.3494 $150.7230
62+ $3.2414 $200.9668
80+ $3.1333 $250.6640
107+ $2.8092 $300.5844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess