EN
  • EN
  • DE

GBU10V06-TU

Part No GBU10V06-TU
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description MEDIUM/HIGH POWER BRIDGE GBU TUB / Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 5 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, GBU
Supplier Device Package GBU
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-GBU10V06-TU
Standard Package 20
Win Source Part Number 1324285-GBU10V06-TU
Ultra Librarian 3D Model Ultra Librarian GBU10V06-TU CAD Model

Description

The GBU10V06-TU is a high-quality bridge rectifier from Diodes Incorporated, renowned for its efficient power conversion and reliability. This component is an essential device in the realm of electronics, adept at converting alternating current (AC) to direct current (DC), a critical function in a multitude of power supply applications.

Key Features

  • Voltage Ratings: The GBU10V06-TU is designed to handle a repetitive peak reverse voltage of up to 600V, making it suitable for a wide range of applications that require a high voltage threshold.
  • Current Capacity: This device boasts a high forward current of 10A, ensuring it can support applications with substantial power requirements.
  • Thermal Performance: With its efficient thermal conduction and robust construction, the GBU10V06-TU can operate at junction temperatures ranging from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
  • Package: Encased in a GBU package, this bridge rectifier is not only compact but also offers through-hole mounting which facilitates easy installation and secure attachment to circuit boards.
  • High Surge Capacity: The device can withstand surge currents, making it resilient against spikes and surges that commonly occur in electrical circuits, thereby providing additional protection for sensitive components downstream.

Applications

The versatility of the GBU10V06-TU allows it to be used in a broad array of applications. It is particularly well-suited for use in power supplies, adapters, lighting systems, and other electronic equipment that require a consistent and reliable DC power source. Its robust design also makes it an ideal choice for industrial and commercial environments where electrical devices are subjected to harsh conditions.

Quality Assurance

Diodes Incorporated ensures that the GBU10V06-TU bridge rectifier meets stringent quality standards. Each component is rigorously tested to guarantee performance, durability, and compliance with international safety regulations. Customers can trust in the reliability and longevity of this bridge rectifier, which is backed by Diodes Incorporated's commitment to excellence in electronic component manufacturing.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess