EN
  • EN
  • DE

GBPC2508W

Part No GBPC2508W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 25 Amperes) | BRIDGE RECT 1P 800V 25A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 12.5A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC2508
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176987-GBPC2508W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GBPC2508W CAD Model

Description

Introducing the GBPC2508W Bridge Rectifier from Diodes Incorporated

The GBPC2508W is a robust single-phase bridge rectifier from the renowned manufacturer Diodes Incorporated, designed to offer efficient and reliable rectification for AC to DC conversion. This high-performance component is an essential part of power supply designs, catering to a wide range of electronic applications that require a steady and stable DC voltage.

With a maximum repetitive peak reverse voltage of 800V, the GBPC2508W is well-suited for handling high voltage requirements, ensuring that your circuits are protected against voltage spikes and surges. The device boasts a high forward current of 25A, making it capable of supporting applications with significant power demands.

The GBPC2508W comes in a robust package with a wire lead, GBPC-W case style, which provides a solid and durable structure, ensuring a long operational life even in challenging environments. The terminals are silver-plated leads, solderable per MIL-STD-202, Method 208, which guarantees a secure and reliable connection to the circuit board. This feature is particularly important for applications that are subject to mechanical stress or thermal cycling.

One of the key benefits of this bridge rectifier is its high surge current capability, which is critical for withstanding momentary overload conditions without failure. This makes the GBPC2508W an excellent choice for power supplies in industrial equipment, where reliability and uptime are of paramount importance.

Additionally, the device features a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation. This characteristic is particularly beneficial for reducing heat generation, thus minimizing the need for additional heat sinking and allowing for more compact and cost-effective designs.

Diodes Incorporated has designed the GBPC2508W to meet the rigorous standards of the industry, ensuring compliance with RoHS and Green Device requirements. This commitment to environmental responsibility means that the GBPC2508W not only delivers performance but also supports eco-friendly initiatives.

In summary, the GBPC2508W from Diodes Incorporated is a high-quality bridge rectifier that offers reliability, efficiency, and high performance for a variety of electronic applications. Its robust design and impressive electrical characteristics make it an ideal choice for designers looking to enhance the performance and longevity of their power supply circuits.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3666 $53.6660
23+ $4.4034 $101.2782
36+ $4.2658 $153.5688
49+ $4.1282 $202.2818
63+ $3.9906 $251.4078
84+ $3.5777 $300.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess