EN
  • EN
  • DE

GBPC1510

Part No GBPC1510
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT 15,25,35,AMPS. SINGLE PHASE GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECT 1PHASE 1KV 15A GBPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 7.5A
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, GBPC
Supplier Device Package GBPC
Family Part Number GBPC1510
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176977-GBPC1510
Manufacturer Homepage www.surgecomponents.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC1510 CAD Model

Description

GBPC1510 Bridge Rectifier Overview

The GBPC1510 is a robust single-phase bridge rectifier from Diodes Incorporated, renowned for its high efficiency and reliability in converting alternating current (AC) to direct current (DC). This electronic component is designed to suit a wide range of applications, including power supplies, battery charging systems, and other electronic appliances requiring rectification processes.

Key Features

  • High Current Rating: The GBPC1510 can handle a maximum average forward rectified current of 15A, making it suitable for high-current applications.
  • Peak Reverse Voltage: It has a peak reverse voltage (PRV) of 1000V, ensuring it can withstand high voltage spikes and surges commonly found in industrial environments.
  • High-Temperature Operation: With an operating junction temperature range from -55°C to +150°C, the GBPC1510 is capable of functioning in extreme temperature conditions.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for energy-sensitive circuits.
  • Isolation Voltage: This bridge rectifier offers an isolation voltage of 1500V, which is essential for safety and preventing electrical shocks.
  • Package: Encased in a GBPC package, it is designed for through-hole mounting, which simplifies the assembly process and ensures a secure connection to the PCB.

Applications

The GBPC1510 is versatile and can be used in a variety of electronic circuits and devices. Some of its common applications include:

  • Power Management Systems
  • AC/DC Converters
  • Motor Drives
  • Power Inverters
  • Office Machines
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The GBPC1510 is no exception, as it is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial use. Its robust design and superior electrical characteristics make it a preferred choice for engineers and designers looking for a reliable bridge rectifier solution.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2025 $54.1125
105+ $0.9867 $103.6035
160+ $0.9559 $152.9440
220+ $0.9250 $203.5000
280+ $0.8942 $250.3760
375+ $0.8017 $300.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess