EN
  • EN
  • DE

GBJ608-F

Part No GBJ608-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 6A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ608
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ608-FDI, GBJ608-F-ND, -GBJ608-FDI
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872605-GBJ608-F
Ultra Librarian 3D Model Ultra Librarian GBJ608-F CAD Model

Description

Introducing the GBJ608-F Bridge Rectifier from Diodes Incorporated

The GBJ608-F is a high-quality bridge rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust rectifier is engineered to convert alternating current (AC) input into direct current (DC) output, a critical function in power supply applications. The GBJ608-F is particularly well-suited for a wide array of electronic devices and industrial systems, offering reliability and efficiency in power conversion.

Key Features

  • High Current Rating: The GBJ608-F supports a high forward current of 6A, making it suitable for handling moderate to high power requirements in electronic circuits.
  • High Reverse Voltage: With a peak reverse voltage (PRV) of 800V, this component can withstand significant voltage spikes, ensuring durability and stable performance under various electrical conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances the overall efficiency of the power supply by reducing power loss during the rectification process.
  • Isolation Voltage: This bridge rectifier comes with an isolation voltage of 1500V, providing an additional layer of protection against electrical shocks and ensuring the safety of the end-user and the integrity of the device.
  • Package: The GBJ608-F is available in a GBJ package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs).

Applications

The GBJ608-F is versatile and can be employed in a variety of applications, such as:

  • Power management in consumer electronics
  • LED lighting systems
  • Charging systems for batteries
  • Power supplies for office automation machines
  • Telecommunication equipment

Diodes Incorporated's commitment to quality is evident in the GBJ608-F bridge rectifier, which is designed to meet the stringent requirements of modern electronic systems. With its high current capability, high reverse voltage rating, and low power loss, the GBJ608-F is an excellent choice for designers and engineers looking for a reliable and efficient power rectification solution.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess