EN
  • EN
  • DE

GBJ3510-F

Part No GBJ3510-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 3.6A GBJ / 35A GLASS PASSIVATED BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 3.6A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 17.5A
Current - Reverse Leakage at Vr 10μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Manufacturer Pack Quantity 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809249-GBJ3510-F
Ultra Librarian 3D Model Ultra Librarian GBJ3510-F CAD Model

Description

GBJ3510-F Bridge Rectifier by Diodes Incorporated

The GBJ3510-F is a high-quality bridge rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust rectifier is designed to convert alternating current (AC) input into direct current (DC) output, a fundamental process for a multitude of electronic applications.

Key Features:

  • High Current Capacity: The GBJ3510-F is capable of handling a high average rectified forward current of up to 35A, making it suitable for high-power applications.
  • High Reverse Voltage: With a peak reverse voltage (PRV) of 1000V, this device can safely manage potential surges, protecting downstream components.
  • Efficiency: The low forward voltage drop ensures efficient operation, reducing thermal stress and improving overall system efficiency.
  • Isolation Voltage: Featuring a high isolation voltage of 1500V from case to leads, it provides additional safety and reliability in electrical isolation.
  • Package: Enclosed in a GBJ package, the GBJ3510-F ensures a compact footprint while offering through-hole mounting for secure and easy integration into various circuits.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications:

The GBJ3510-F bridge rectifier is versatile and can be used in a variety of applications, including:

  • Power Supplies
  • AC/DC Converters
  • Motor Drives
  • Lighting Applications
  • Battery Charging Systems
  • Office Machines and Automation Systems

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The GBJ3510-F bridge rectifier is no exception, offering reliable performance even under challenging conditions. It is designed to meet the stringent standards required by industrial, commercial, and consumer applications, ensuring longevity and consistent operation.

For detailed specifications, technical datasheets, and more information about the GBJ3510-F and other rectifying solutions, visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5075 $52.7625
85+ $1.2370 $105.1450
130+ $1.1983 $155.7790
175+ $1.1597 $202.9475
225+ $1.1210 $252.2250
300+ $1.0050 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess