EN
  • EN
  • DE

GBJ2508-F

Part No GBJ2508-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 25A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ2508
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919516-GBJ2508-F
Ultra Librarian 3D Model Ultra Librarian GBJ2508-F CAD Model

Description

GBJ2508-F Bridge Rectifier by Diodes Incorporated

The GBJ2508-F is a high-quality bridge rectifier manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is designed to convert an input of alternating current (AC) into a steady output of direct current (DC), making it an essential part of power supply units for various electronic devices.

Key Features

  • High Current Capacity: The GBJ2508-F has a peak repetitive reverse voltage (Vrrm) of 800V, with an average rectified output current (Io) of 25A at a case temperature of 55°C, ensuring it can handle significant power requirements.
  • High Surge Current Capability: This component can withstand surge overload ratings, making it robust against sudden surges in current, which is crucial for protecting the circuit it is part of.
  • Isolation Voltage: The bridge rectifier features 1500V RMS from all terminals to the case, which minimizes the risk of electrical shock and ensures safe operation.
  • Low Forward Voltage Drop: It boasts a low forward voltage drop, which enhances power efficiency by reducing the power loss that occurs during the rectification process.
  • Case: The GBJ2508-F comes in a GBJ package, known for its reliability and ease of mounting on a printed circuit board (PCB).

Applications

The GBJ2508-F is widely used in a variety of applications that require efficient and reliable AC to DC conversion. Common applications include:

  • Power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial automation systems
  • Lighting systems
  • Motor controllers

Quality and Reliability

Diodes Incorporated ensures that the GBJ2508-F bridge rectifier meets the highest standards of quality and reliability. The product is RoHS compliant, adhering to environmental standards, and is designed to withstand the challenging conditions of industrial and commercial environments.

With its combination of efficiency, durability, and high-current handling, the GBJ2508-F from Diodes Incorporated is a top choice for engineers and designers looking to build reliable and high-performing power supply circuits.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0874 $54.3700
115+ $0.8923 $102.6145
175+ $0.8644 $151.2700
240+ $0.8365 $200.7600
310+ $0.8086 $250.6660
415+ $0.7250 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess