EN
  • EN
  • DE

GBJ2501

Part No GBJ2501
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 25A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 100V 25A GBJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 12.5A
Current - Reverse Leakage at Vr 10μA at 100V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ2501
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176917-GBJ2501
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ2501 CAD Model

Description

Introducing the GBJ2501 Bridge Rectifier from Diodes Incorporated

The GBJ2501 is a high-quality bridge rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is engineered to convert alternating current (AC) input into direct current (DC) output, a crucial function in a wide array of electronic applications. The GBJ2501 stands out for its reliable performance, compact form factor, and high efficiency, making it an ideal choice for power supply designs, battery charging circuits, and other power conversion systems.

Key Features of the GBJ2501:

  • Voltage Capabilities: The GBJ2501 can handle a maximum repetitive peak reverse voltage of 100V, ensuring it can be used in a variety of circuits without risk of breakdown.
  • Current Rating: With a high forward current rating of 25A, this bridge rectifier can support applications requiring significant power throughput.
  • Thermal Performance: The device is encapsulated in a GBJ package, which offers excellent heat dissipation characteristics. This ensures the GBJ2501 operates effectively even under high temperature conditions.
  • Surge Capacity: It boasts a high surge current capability, providing a buffer against transient spikes and enhancing the durability of the end application.
  • Low Forward Voltage Drop: The efficient design of the GBJ2501 results in a low forward voltage drop, reducing power loss and improving overall efficiency.

Applications:

The GBJ2501 is versatile and can be used in a multitude of electronic circuits. Its primary applications include:

  • Switching power supplies
  • Adapters and battery chargers
  • Office equipment and home appliances
  • Telecommunication systems

Quality and Reliability:

Diodes Incorporated is committed to producing high-quality components that meet rigorous industry standards. The GBJ2501 bridge rectifier is no exception, offering outstanding reliability and performance consistency. It is designed to meet the needs of both commercial and industrial applications, ensuring a long operational life and minimal maintenance.

For engineers and designers looking for a dependable and efficient solution for their AC to DC conversion needs, the GBJ2501 from Diodes Incorporated presents an excellent choice. With its superior electrical characteristics and thermal performance, it is poised to deliver top-notch performance in a variety of challenging environments.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4074 $50.9250
300+ $0.3343 $100.2900
465+ $0.3238 $150.5670
640+ $0.3134 $200.5760
830+ $0.3029 $251.4070
1,105+ $0.2716 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess