EN
  • EN
  • DE

GBJ1508-F

Part No GBJ1508-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 15A GLASS PASSIVATED BRIDGE RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 7.5A
Current - Reverse Leakage @ Vr 10μA @ 800V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 1176906-GBJ1508-F
Manufacturer Homepage www.diodes.com
Family Name GBJ1508
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GBJ1508-F CAD Model

Description

The GBJ1508-F from Diodes Incorporated is a high-quality bridge rectifier that is designed to convert alternating current (AC) input into direct current (DC) output. This electronic component is a critical part of power supply units for various electronic devices, ensuring a stable and reliable DC voltage for the operation of electronic circuits.

Key Features

  • High Current Rating: With a forward current of 15A, this bridge rectifier can handle a significant amount of current, making it suitable for a wide range of applications.
  • Peak Reverse Voltage: It has a peak reverse voltage (PRV) of 800V, providing a good margin for overvoltage transients, thus ensuring the safety and longevity of electrical devices.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is minimized during the rectification process, enhancing energy efficiency.
  • High Surge Current Capability: This component can withstand high surge currents, which is essential for applications that experience short bursts of high current.
  • Isolation Voltage: It offers an isolation voltage of 1500V from terminals to case, which provides additional safety and reliability in electrical isolation.

Applications

The GBJ1508-F is versatile and can be used in a variety of electronic applications, including:

  • Power supplies for consumer electronic devices
  • Office machines and household appliances
  • Telecommunications equipment
  • Industrial automation systems

Package and Quality

The GBJ1508-F comes in a GBJ package, which is known for its high heat dissipation and durability. This package allows for easy mounting on printed circuit boards (PCBs) and is well-suited for both through-hole and surface-mount technology (SMT). Diodes Incorporated ensures that all their products meet rigorous quality standards, and the GBJ1508-F is no exception. It is RoHS compliant, reflecting the company's commitment to environmental sustainability and the reduction of hazardous substances in electronics.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4649 $51.2715
85+ $1.2020 $102.1700
130+ $1.1644 $151.3720
180+ $1.1269 $202.8420
230+ $1.0893 $250.5390
310+ $0.9766 $302.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,906 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess